TRANS NPN 80V 0.5A TO-92
IC Product overview: MPSA06BK from Diotec Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA06BK can be used for catalog matching and distributor lookup.
TRANS NPN 80V 0.5A TO92
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 4878-MPSA06BK-ND | 276-MPSA06BK | MPSA06BK |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | Bulk | TO-92; TO-226-3, TO-92-3 (TO-226AA) |
| Packing Method | Bulk | ||
| IC(max) | 500 milliamps | 500 milliamps | |
| VCEO | 80 volts | 80 volts |