The MPS6517 is a PNP bipolar transistor in a TO-92 case with a collector-emitter voltage rating of 40V, a collector current of 100mA, and a collector-emitter saturation voltage of 0.50V at 2.0mA. It has a minimum DC current gain (hFE) of 90 at 10V and 2.0mA, and a maximum collector-base capacitance of 4.0pF. The device is designed for amplification and switching applications.
40V 100MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS6517TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |