Bipolar (BJT) Transistor NPN 25V 100mA 625mW Through Hole TO-92 (TO-226)
NPN BJT Transistor, 25V VCEO, 100mA IC, TO-92, Through Hole Product overview: MPS6521 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 25V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 25V, 100mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS6521 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1079523-MPS6521
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 2mA, 10V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
TRANS NPN 25V 0.1A TO92
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | MPS6521OS-ND | 276-MPS6521 | 1079523-MPS6521 | MPS6521 |
| Product Name | Single Bipolar Transistors | Through-Hole 25V 100mA Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MPS6521 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; SOT3; TO-92-3 | ||
| IC(max) | 100 milliamps | 100 milliamps | ||
| VCEO | 25 volts | 25 volts |