The MPSA26 is a NPN Darlington transistor in a TO-92 case, rated for a collector-emitter voltage of 50 V, collector-base voltage of 50 V, and emitter-base voltage of 10 V. It has a minimum current gain (hFE) of 10,000 at a collector current of 100 mA and a saturation voltage of 1.50 V at 100 mA. The device is suited for amplification and switching applications with a maximum collector current of 500 mA. The PBFREE suffix indicates lead-free plating, consistent with Central Semiconductor's optional plating configurations.
500MA 50V TH TRANSISTOR-SMALL SI
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPSA26PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |