Central Semiconductor Corp. Single Bipolar Transistors MPS5306 APM PBFREE

Description
300MA 25V TH TRANSISTOR-SMALL SI
Request a Quote
Description
300MA 25V TH TRANSISTOR-SMALL SI
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MPS5306 is a NPN Darlington transistor in TO-92 case with a collector-emitter voltage rating of 25 V, collector current of 2.0 A, and saturated collector-emitter voltage of 1.40 V at 200 mA. It has a minimum hFE of 7,000 and maximum of 70,000 at 5.0 V and 2.0 A, and a base-emitter voltage of 12 V. The device is designed for amplification and switching applications.

Datasheet Summary
Powered by GS/AI

MPS5306 is a NPN Darlington transistor in TO-92 case with a collector-emitter voltage rating of 25 V, collector current of 2.0 A, and saturated collector-emitter voltage of 1.40 V at 200 mA. It has a minimum hFE of 7,000 and maximum of 70,000 at 5.0 V and 2.0 A, and a base-emitter voltage of 12 V. The device is designed for amplification and switching applications.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1514-MPS5306APMPBFREETB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-MPS5306APMPBFREETB-ND
Single Bipolar Transistors 1514-MPS5306APMPBFREETB-ND
300MA 25V TH TRANSISTOR-SMALL SI

300MA 25V TH TRANSISTOR-SMALL SI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1514-MPS5306APMPBFREETB-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910018SALI - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers
CSD88539ND 60-V Dual N-Channel NexFET Power MOSFET, CSD88539ND - CSD88539ND - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SO-8
View Details
8 suppliers