The MPF4393RLRP is an N-channel depletion JFET switching transistor in a TO-92 package, intended for low-power switching applications. It has a drain-source voltage rating of 30 Vdc, a total device dissipation of 350 mW at 25°C, and an operating and storage temperature range from -65°C to +150°C. The device features a zero-gate-voltage drain current (IDSS) ranging from 5.0 to 30 mA, a maximum drain-source on-voltage of 0.4 V at 3.0 mA, and a static drain-source on-resistance of up to 100 Ω. Switching times include a rise time of 2.5 to 5.0 ns and a fall time of 29 to 35 ns. It is supplied in an ammo pack configuration with 1000 units per box and is available in a Pb-free variant. The part meets industry-standard reliability requirements including AEC-Q200 qualification and RoHS compliance.
N-CHANNEL JFET TRANSISTOR, 30 V
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-MPF4393RLRP-ND |
| Product Name | JFETs |
| Polarity | N-Channel |