MPS6507 is an NPN transistor in TO-92 case designed for RF oscillator applications, with a collector-emitter voltage rating of 20V, collector-base voltage of 30V, and emitter-base voltage of 3.0V. It supports a collector current of 10mA and has a transition frequency of 700MHz. The device features a maximum power dissipation of 625mW, a collector-emitter saturation voltage of 2.0V at 10mA, and a collector cutoff current of 50nA at 15V. It is available with lead forming, ammopack, or tape and reel options.
20V 50MA 625MW TH TRANSISTOR-SMA
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS6507APMTIN/LEADTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |