The MPSA26 is a silicon NPN Darlington transistor in a TO-92 package, designed for applications requiring high gain. It has a continuous collector current rating of 500 mA, a collector-emitter voltage rating of 50 V, and a power dissipation of 625 mW. The device features a minimum current gain (hFE) of 10,000 at IC = 10 mA and 100 mA, with a collector-emitter saturation voltage of up to 1.5 V at IC = 100 mA and IB = 100 μA. The base-emitter turn-on voltage is up to 2.0 V at IC = 100 mA. The transition frequency is 125 MHz at IC = 10 mA. Operating and storage junction temperatures range from -65°C to +150°C, and thermal resistance is 200 °C/W. The part meets RoHS compliance as indicated by the PBFREE suffix.
500MA 50V TH TRANSISTOR-SMALL SI
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPSA26TREPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |