The MPS6535 is a PNP bipolar transistor in a TO-92 package, designed for amplification and switching applications. It has a collector-emitter voltage rating of 30 V, a collector current of 100 mA, and a collector-emitter saturation voltage of 0.50 V at 100 mA. The device features a minimum hFE of 30 and a maximum of - at 1.0 mA collector current, with a maximum power dissipation of 625 mW. It operates with a collector-base voltage of 30 V and an emitter-base voltage of 4.0 V. The part is suitable for low- to medium-power applications in general-purpose circuits.
30V 600MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS6535PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |