The MPS5308 is a NPN Darlington transistor in a TO-92 case with a collector-emitter voltage rating of 40 V, a collector current of 2.0 A, and a collector-emitter saturation voltage of 1.40 V at 200 mA. It features a minimum DC current gain of 7,000 and a maximum of 70,000. The device has a base-emitter voltage of 12 V and an emitter-base voltage of 12 V. It is designed for amplifier and switching applications. The part meets RoHS compliance with PBFREE plating.
300MA 40V TH TRANSISTOR-SMALL SI
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS5308PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |