SMALL SIGNAL BIPOLAR TRANSISTOR
RF TRANS NPN 12V 2GHZ TO-92
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | MPS5179RLRP | 488-MPS5179RLRP-ND |
| Product Name | Bipolar RF Transistors | Bipolar RF Transistors |
| Polarity | NPN; NPN | NPN |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads |
| IC(max) | 50 milliamps | |
| VCEO | 12 volts | |
| Power Gain | 15 dB |