onsemi Single Bipolar Transistors MPS751ZL1G

Description
Bipolar (BJT) Transistor PNP 60V 2A 75MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 2A 75MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPS751ZL1G-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPS751ZL1G-ND
Single Bipolar Transistors MPS751ZL1G-ND
Bipolar (BJT) Transistor PNP 60V 2A 75MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor PNP 60V 2A 75MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MPS751ZL1G - 059489-MPS751ZL1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPS751ZL1G
059489-MPS751ZL1G
TRANSISTORS - Transistors (BJT) - Single - MPS751ZL1G 059489-MPS751ZL1G
Manufacturer: ON Semiconductor Win Source Part Number: 059489-MPS751ZL1G Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 75MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 75 @ 1A, 2V Maximum Power Dissipation: 625mW

Manufacturer: ON Semiconductor
Win Source Part Number: 059489-MPS751ZL1G
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 75MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 75 @ 1A, 2V
Maximum Power Dissipation: 625mW

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-MPS751ZL1G
Bipolar Transistor 276-MPS751ZL1G
PNP Bipolar Small Signal Transistor, TO-92 (TO-226) 5.33mm Body Height, 2000-FNFLD Product overview: MPS751ZL1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS751ZL1G can be used for catalog matching and distributor lookup.

PNP Bipolar Small Signal Transistor, TO-92 (TO-226) 5.33mm Body Height, 2000-FNFLD Product overview: MPS751ZL1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS751ZL1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPS751ZL1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPS751ZL1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPS751ZL1G
TRANS PNP 60V 2A TO92

TRANS PNP 60V 2A TO92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MPS751ZL1G-ND 059489-MPS751ZL1G 276-MPS751ZL1G MPS751ZL1G
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MPS751ZL1G Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP
Package Type TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92; SOT3; TO-92-3
IC(max) 2000 milliamps 2000 milliamps
VCEO 60 volts 60 volts
VCBO 80 volts
Unlock Full Specs
to access all available technical data