The MPS650 is an NPN silicon transistor in a TO-92 package, designed for general purpose amplifier and switching applications requiring high gain at high collector current. It has a collector-emitter voltage rating of 40V, a continuous collector current of 2.0A, and a power dissipation of 625 mW at 25°C. The device features a minimum current gain (hFE) of 75 at collector currents up to 1.0A and 40 at 2.0A, with a saturation voltage of 0.5V at IC=2.0A and IB=200mA. The thermal resistance from junction to ambient is 200 °C/W, and the operating junction temperature range is -65°C to +150°C. The part number includes a PBFREE suffix indicating lead-free plating, consistent with the series' options.
40V 2A 625MW TH TRANSISTOR-BIPOL
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS650TREPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |