Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 125MHz 1.5W Through Hole TO-92
TRANS NPN DARL 30V 0.5A TO92
Bipolar Transistors - BJT 500mA 30V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MPSA13-AP-ND | MPSA13-AP | MPSA13-AP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN |