onsemi Single Bipolar Transistors MPSA13RLRMG

Description
Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 125MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 125MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPSA13RLRMGOSTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPSA13RLRMGOSTB-ND
Single Bipolar Transistors MPSA13RLRMGOSTB-ND
Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 125MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 125MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MPSA13RLRMG - 850475-MPSA13RLRMG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPSA13RLRMG
850475-MPSA13RLRMG
TRANSISTORS - Transistors (BJT) - Single - MPSA13RLRMG 850475-MPSA13RLRMG
Manufacturer: ON Semiconductor Win Source Part Number: 850475-MPSA13RLRMG Features: Bipolar (BJT) Transistor 30 V 500 mA 625 mW Package: Cut Tape (CT), Tape & Box (TB) Part Status: Obsolete Family Name: MPSA13 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: MPSA13RLRMG-ND, MPSA13RLRMGOSTB, MPSA13RLRMGOSTR, =MPSA13RLRMGOSCT-ND, MPSA13RLRMGOSTR-ND, MPSA13RLRMGOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 850475-MPSA13RLRMG
Features: Bipolar (BJT) Transistor 30 V 500 mA 625 mW
Package: Cut Tape (CT), Tape & Box (TB)
Part Status: Obsolete
Family Name: MPSA13
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: MPSA13RLRMG-ND, MPSA13RLRMGOSTB, MPSA13RLRMGOSTR, =MPSA13RLRMGOSCT-ND, MPSA13RLRMGOSTR-ND, MPSA13RLRMGOSCT

Buy Now Datasheet
Singapore, Singapore
30V 500mA 125MHz Bipolar Transistor
276-MPSA13RLRMG
30V 500mA 125MHz Bipolar Transistor 276-MPSA13RLRMG
NPN BJT Darlington 30V 500mA TO-92 125MHz Product overview: MPSA13RLRMG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 500mA, 125MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 500mA, 125MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA13RLRMG can be used for catalog matching and distributor lookup.

NPN BJT Darlington 30V 500mA TO-92 125MHz Product overview: MPSA13RLRMG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 500mA, 125MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 500mA, 125MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA13RLRMG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSA13RLRMG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSA13RLRMG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSA13RLRMG
TRANS NPN DARL 30V 0.5A TO92

TRANS NPN DARL 30V 0.5A TO92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MPSA13RLRMGOSTB-ND 850475-MPSA13RLRMG 276-MPSA13RLRMG MPSA13RLRMG
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MPSA13RLRMG 30V 500mA 125MHz Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92; SOT3
IC(max) 500 milliamps 500 milliamps
VCEO 30 volts 30 volts
Unlock Full Specs
to access all available technical data