Bipolar (BJT) Transistor NPN 25V 200mA 170MHz 625mW Through Hole TO-92 (TO-226)
TRANS NPN 25V 0.2A TO92
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MPS4124G-ND | MPS4124G |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |