PNP Bipolar Digital Transistor (BRT)
PNP Bipolar Digital Transistor (BRT), SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMUN2135LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MMUN2135LT1G can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)
Manufacturer: onsemi
Win Source Part Number: 1325085-MMUN2135LT1G
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 246 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 5mA, 10V
Supplier Device Package: SOT-23-3 (TO-236)
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 2.2 kOhms
Resistor - Emitter Base (R2): 47 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: MMUN2135LT1GOSDKR,ON
Base Product Number: MMUN2135
RoHS Status: ROHS3 Compliant
TRANS PREBIAS PNP 50V SOT23-3
DIGITAL TRANSISTOR, 50V, 0.1A ROHS COMPLIANT: YES
BRT TRANSISTOR, 50V, 2.2K/470KOHM, SOT23; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:470kohm RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased PNP DIGITAL TRANSISTOR
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | MMUN2135LT1G | 292-MMUN2135LT1G | MMUN2135LT1GOSDKR-ND | 1325085-MMUN2135LT1G | MMUN2135LT1G | 54AH9240 | 97W6149 | MMUN2135LT1G |
| Product Name | SOT-23 Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Digital Transistor, 50V, 0.1A Rohs Compliant Onsemi | Brt Transistor, 50V, 2.2K/470Kohm, Sot23; Digital Transistor Polarity Onsemi | Bipolar Transistors - Pre-Biased | |
| Polarity | PNP | PNP | PNP | |||||
| Package Type | SOT23; SOT-23 (TO-236) 3 LEAD | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | TO-3 | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| TJ | -55 C (-67 F) | |||||||
| IC(max) | 100 milliamps | 100 milliamps |