Manufacturer: ON Semiconductor
Win Source Part Number: 927999-MPS6652RLRA
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 40 V 1 A 100MHz 625 mW Through Hole TO-92 (TO-226)
Package: Reel - TR
Package: TO-226-3, TO-92-3 Long Body (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Family Name: MPS665
Categories: Discrete Semiconductor Products
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Bipolar (BJT) Transistor PNP 40V 1A 100MHz 625mW Through Hole TO-92 (TO-226)
TRANS PNP 40V 1A TO-92 Product overview: MPS6652RLRA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS6652RLRA can be used for catalog matching and distributor lookup.
TRANS PNP 40V 1A TO92
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 927999-MPS6652RLRA | MPS6652RLRA-ND | 276-MPS6652RLRA | MPS6652RLRA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MPS6652RLRA | Single Bipolar Transistors | 40V 1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | |
| Package Type | TO-92; SOT3; TO-92 (TO-226) | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | ||
| IC(max) | 1000 milliamps | 1000 milliamps | ||
| VCEO | 40 volts | 40 volts | ||
| VCBO | 45 volts |