Bipolar (BJT) Transistor NPN 60V 2A 75MHz 625mW Through Hole TO-92
Win Source Part Number: 1151177-MPS651-AP
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Box (TB)
Standard Package: 2,000
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 200mA, 2A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 75 @ 1A, 2V
Frequency - Transition: 75MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): MPS651AP;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Micro Commercial Co
Other Names: 353-MPS651-APTB
Product Status: Obsolete
TRANS NPN 60V 2A TO92
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 353-MPS651-APTB-ND | 1151177-MPS651-AP | MPS651-AP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; SOT3 | |
| IC(max) | 2000 milliamps | 2000 milliamps | |
| Power Gain | 75 dB | ||
| Operating Frequency | 75 MHz |