The MPS3395 is a silicon NPN transistor in a TO-92 package, designed for small signal amplification and low power audio applications. It has a collector-base voltage rating of 25 V, a collector-emitter voltage of 25 V, and a continuous collector current of 100 mA with a power dissipation of 625 mW. The operating and storage junction temperature ranges from -65°C to +150°C, and the thermal resistance is 200°C/W. The current gain (hFE) ranges from 150 to 500 at VCE=4.5V and IC=2.0mA. The device has an emitter-base voltage of 5.0 V and a collector cutoff current of 100 nA at VCB=18V. The output capacitance is 3.5 pF at VCB=10V and f=1.0MHz.
25V 100MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS3395TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |