Bipolar (BJT) Transistor PNP 30V 1A 1W Through Hole TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 059486-MPS6726G
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 1A, 1V
Maximum Power Dissipation: 1W
PNP Bipolar Small Signal Transistor, TO-92 (TO-226) 1 WATT, 5000-BLKBX Product overview: MPS6726G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS6726G can be used for catalog matching and distributor lookup.
TRANS PNP 30V 1A TO92
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MPS6726G-ND | 059486-MPS6726G | 276-MPS6726G | MPS6726G |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MPS6726G | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP | |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; SOT3; TO-92 | ||
| IC(max) | 1000 milliamps | 1000 milliamps | ||
| VCEO | 30 volts | 30 volts |