The MPSA18 is an NPN silicon transistor for general-purpose amplifier applications, housed in a TO-92-3 package. It has a collector-base voltage rating of 45 V, a collector-emitter voltage of 45 V, a continuous collector current of 200 mA, and a power dissipation of 625 mW. The transition frequency is 100 MHz, and the DC current gain (hFE) ranges from 400 to 1500 at VCE=5.0 V. The operating and storage junction temperature range is -65°C to +150°C. The device is RoHS compliant as indicated by the PBFREE suffix, which denotes lead-free plating.
Bipolar (BJT) Transistor NPN 45V 200mA 100MHz 625mW Through Hole TO-92-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPSA18PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |