onsemi Single Bipolar Transistors MPSA18RLRP

Description
Bipolar (BJT) Transistor NPN 45V 200mA 160MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 200mA 160MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPSA18RLRP-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPSA18RLRP-ND
Single Bipolar Transistors MPSA18RLRP-ND
Bipolar (BJT) Transistor NPN 45V 200mA 160MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 45V 200mA 160MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MPSA18RLRP - 850678-MPSA18RLRP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPSA18RLRP
850678-MPSA18RLRP
TRANSISTORS - Transistors (BJT) - Single - MPSA18RLRP 850678-MPSA18RLRP
Manufacturer: ON Semiconductor Win Source Part Number: 850678-MPSA18RLRP Features: Bipolar (BJT) Transistor 45 V 200 mA 625 mW Package: Tape & Box (TB) Part Status: Obsolete Family Name: MPSA18 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 850678-MPSA18RLRP
Features: Bipolar (BJT) Transistor 45 V 200 mA 625 mW
Package: Tape & Box (TB)
Part Status: Obsolete
Family Name: MPSA18
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSA18RLRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSA18RLRP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSA18RLRP
TRANS NPN 45V 0.2A TO92

TRANS NPN 45V 0.2A TO92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number MPSA18RLRP-ND 850678-MPSA18RLRP MPSA18RLRP
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MPSA18RLRP Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-25H-QR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
2 suppliers
Bipolar Transistors - 6697653 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
45V 0.1A Bipolar Transistor - 277-BC847SH6433 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers