Bipolar (BJT) Transistor PNP 60V 2A 75MHz 625mW Through Hole TO-92-3
Bipolar (BJT) Transistor PNP 60V 2A 75MHz 625mW Through Hole TO-92-3
MPS751 - Silicon PNP Transistor
Win Source Part Number: 1130160-MPS751-D26Z
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,000
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 200mA, 2A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 2A, 2V
Frequency - Transition: 75MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): MPS751_D26Z;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: MPS751-D26ZTR,MPS751
Base Product Number: MPS751
Bipolar Transistors - BJT Sil PNP Transistor Product overview: MPS751-D26Z from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-MPS751-D26Z can be used for catalog matching and distributor lookup.
TRANS PNP 60V 2A TO92-3
Bipolar Transistors - BJT Sil PNP Transistor
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MPS751-D26ZTR-ND | MPS751-D26Z | 1130160-MPS751-D26Z | 2087-MPS751-D26Z | MPS751-D26Z | MPS751-D26Z |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | PNP | PNP | PNP | PNP | ||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-92 | TO-92; SOT3 | Reel | ||
| Packing Method | Tape Reel; Tape & Reel | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | |||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | |||
| Power Gain | 40 dB |