onsemi TRANSISTORS - Transistors (BJT) - Single - MPSA06RLRPG MPSA06RLRPG

Description
Small Signal Bipolar Transistor, 0.5A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, TO-92
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.5A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MPSA06RLRPG - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.5A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, TO-92

Small Signal Bipolar Transistor, 0.5A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, TO-92

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MPSA06RLRPG - 1226596-MPSA06RLRPG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPSA06RLRPG
1226596-MPSA06RLRPG
TRANSISTORS - Transistors (BJT) - Single - MPSA06RLRPG 1226596-MPSA06RLRPG
Manufacturer: ON Semiconductor Win Source Part Number: 1226596-MPSA06RLRPG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1226596-MPSA06RLRPG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now
Single Bipolar Transistors - MPSA06RLRPG-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPSA06RLRPG-ND
Single Bipolar Transistors MPSA06RLRPG-ND
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
80V 500mA 100MHz Bipolar Transistor
276-MPSA06RLRPG
80V 500mA 100MHz Bipolar Transistor 276-MPSA06RLRPG
NPN BJT 80V 500mA 100MHz TO-92 Transistor Product overview: MPSA06RLRPG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 500mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA06RLRPG can be used for catalog matching and distributor lookup.

NPN BJT 80V 500mA 100MHz TO-92 Transistor Product overview: MPSA06RLRPG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 500mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA06RLRPG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSA06RLRPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSA06RLRPG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSA06RLRPG
TRANS NPN 80V 0.5A TO92

TRANS NPN 80V 0.5A TO92

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MPSA06RLRPG 1226596-MPSA06RLRPG MPSA06RLRPG-ND 276-MPSA06RLRPG MPSA06RLRPG
Product Name TRANSISTORS - Transistors (BJT) - Single - MPSA06RLRPG Single Bipolar Transistors 80V 500mA 100MHz Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-92; TO-92 SOT3 TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads
Packing Method Ammo Pack Tape Reel; Tape & Box (TB)
IC(max) 500 milliamps 500 milliamps
VCEO 80 volts 80 volts
Unlock Full Specs
to access all available technical data