The MPS6517 is an NPN silicon transistor in a TO-92 package, designed for general-purpose amplifier applications. It has a collector-emitter voltage rating of 25 V, a collector current of 100 mA, and a power dissipation of 625 mW. The device operates within a junction temperature range of -65°C to +150°C, with a thermal resistance of 200 °C/W. The TO-92 case measures 4.45 to 5.21 mm in diameter and 12.70 mm in length. The part meets RoHS compliance as indicated by the PBFREE suffix.
40V 100MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS6517PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |