Bipolar (BJT) Transistor PNP 60V 500mA 150MHz 625mW Through Hole TO-92 (TO-226)
TRANS PNP 60V 0.5A TO92
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MPS8598RLRAGOS-ND | MPS8598RLRAG |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |