Manufacturer: ON Semiconductor
Win Source Part Number: 758542-MPSA29G
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN - Darlington
Frequency - Transition: 200MHz
Family Name: MPSA29
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 100V
Current - Collector Cutoff (Maximum): 500nA
Introduction Date: June 24, 1996
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: MPSA29
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.5V at 100μA, 100mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 10000 at 100mA, 5V
Maximum Power: 625mW
NPN Bipolar Darlington Transistor, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: MPSA29G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA29G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 100V 500mA 200MHz 625mW Through Hole TO-92 (TO-226)
SS T092 DL XSTR NPN 100V -LEAD FREE
TRANS NPN DARL 100V 0.5A TO92
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 758542-MPSA29G | 276-MPSA29G | MPSA29GOS-ND | 70100043 | MPSA29G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MPSA29G | Bipolar Transistor | Single Bipolar Transistors | SS T092 DL XSTR NPN 100V -LEAD FREE | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | ||
| Package Type | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 Long Body | TO-92 | ||
| Packing Method | Bulk; Bulk | Bulk; Bulk | |||
| TJ | -55 to 150 C (-67 to 302 F) | ||||
| Power Gain | 10000 dB |