The MPS3392 is a silicon NPN transistor in a TO-92 case, designed for small signal amplification and low power audio applications. It has a collector-base voltage rating of 25 V, collector-emitter voltage of 25 V, and continuous collector current of 100 mA. Power dissipation is rated at 625 mW, with an operating and storage junction temperature range of -65 to +150 °C. The thermal resistance is 200 °C/W. Current gain (hFE) ranges from 150 to 300 at VCE=4.5 V and IC=2.0 mA. The device meets RoHS compliance when ordered with the PBFREE suffix; the TIN/LEAD suffix indicates a leaded plating option. Its Cob is 3.5 pF at VCB=10 V and f=1.0 MHz.
25V 100MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS3392TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |