The MPS3415 is a silicon NPN transistor designed for amplification and switching applications, housed in the TO-92 case with an EBC lead configuration. It has a collector-base voltage rating of 25 V, a collector-emitter voltage rating of 25 V, and an emitter-base voltage rating of 5.0 V. The maximum continuous collector current is 2.0 A, with a DC current gain (hFE) ranging from 18 to 540 at a collector current of 2.0 mA and a collector-emitter voltage of 4.5 V. The saturation voltage is 0.30 V at a collector current of 50 mA. The transition frequency is 10 MHz, and the collector-base capacitance is 10 pF. The device is intended for low-noise, general-purpose circuits and is available in lead-free plating as specified by the PBFREE suffix, consistent with the series' plating options.
25V 500MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS3415APMPBFREETB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |