Small Signal JFET N-Channel, TO-92 (TO-226) 5.33mm Body Height, 1000-BLKBX Product overview: MPF4392 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MPF4392 can be used for catalog matching and distributor lookup.
JFET N-Channel 30V 350mW Through Hole TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 848243-MPF4392
Features: JFET 30 V 350 mW
Package: Bulk
Part Status: Obsolete
Family Name: MPF439
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
JFET N-CH 30V TO92
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | RF Transistors |
| Product Number | 288-MPF4392 | MPF4392-ND | 848243-MPF4392 | MPF4392 |
| Product Name | N-Channel Bipolar Transistor | JFETs | JFETs (Junction Field Effect) - MPF4392 | Discrete Semiconductor Products - Transistors - JFETs |
| PD | 350 milliwatts | |||
| TJ | -65 C (-85 F) | |||
| Polarity | N-Channel |