The MPS455 is an NPN silicon transistor in a TO-92 package, designed for general-purpose amplifier and switching applications. It has a collector-emitter voltage rating of 140 V, a continuous collector current of 1.0 A, and a power dissipation of 1.0 W. The operating and storage junction temperature ranges from -65°C to +150°C. The thermal resistance is 125 °C/W. The device meets RoHS requirements, as indicated by the availability of a lead-free plating option (PBFREE suffix).
140V 1A 1W TH TRANSISTOR-SMALL S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS455PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |