The MPSA25 is a NPN Darlington transistor in a TO-92 package, designed for amplification and switching applications. It has a collector-base voltage rating of 40 V, a collector-emitter voltage rating of 40 V, and an emitter-base voltage rating of 10 V. The transistor supports a continuous collector current of up to 100 mA and features a minimum current gain (hFE) of 10,000 at a collector-emitter voltage of 5 V and collector current of 100 mA. The collector-emitter saturation voltage is rated at a maximum of 1.50 V at 100 mA collector current. The device has a typical collector-output capacitance of 125 pF and a transition frequency of 125 MHz. The TO-92 case is a standard through-hole package with dimensions consistent with industry norms for this style. The part is rated for operation with all listed electrical characteristics under specified conditions.
500MA 40V TH TRANSISTOR-SMALL SI
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPSA25APMTIN/LEADTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |