onsemi Single Bipolar Transistors MPS4124

Description
Bipolar (BJT) Transistor NPN 25V 200mA 170MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 25V 200mA 170MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPS4124-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPS4124-ND
Single Bipolar Transistors MPS4124-ND
Bipolar (BJT) Transistor NPN 25V 200mA 170MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 25V 200mA 170MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MPS4124 - 885850-MPS4124 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPS4124
885850-MPS4124
TRANSISTORS - Transistors (BJT) - Single - MPS4124 885850-MPS4124
Manufacturer: ON Semiconductor Win Source Part Number: 885850-MPS4124 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 25 V 200 mA 170MHz 625 mW Through Hole TO-92 (TO-226) Package: Bulk Package: TO-226-3, TO-92-3 Long Body Mounting: Through Hole Part Status: Obsolete Family Name: MPS412 Categories: Discrete Semiconductor Products Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 885850-MPS4124
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 25 V 200 mA 170MHz 625 mW Through Hole TO-92 (TO-226)
Package: Bulk
Package: TO-226-3, TO-92-3 Long Body
Mounting: Through Hole
Part Status: Obsolete
Family Name: MPS412
Categories: Discrete Semiconductor Products
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075

Buy Now Datasheet
Singapore, Singapore
200mA 25V Bipolar Transistor
276-MPS4124
200mA 25V Bipolar Transistor 276-MPS4124
200mA, 25V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-11, TO-226AA, 3 PIN Product overview: MPS4124 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA, 25V. Search-friendly keywords include transistor, BJT, switching, amplification, 200mA, 25V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS4124 can be used for catalog matching and distributor lookup.

200mA, 25V, NPN, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-11, TO-226AA, 3 PIN Product overview: MPS4124 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA, 25V. Search-friendly keywords include transistor, BJT, switching, amplification, 200mA, 25V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS4124 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPS4124 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPS4124
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPS4124
TRANS NPN 25V 0.2A TO92

TRANS NPN 25V 0.2A TO92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MPS4124-ND 885850-MPS4124 276-MPS4124 MPS4124
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MPS4124 200mA 25V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 Long Body TO-92; SOT3; TO-92 (TO-226)
IC(max) 200 milliamps 200 milliamps
VCEO 25 volts 25 volts
VCBO 30 volts
Unlock Full Specs
to access all available technical data