onsemi TRANSISTORS - Transistors (BJT) - Single - MPS3638A MPS3638A

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1079513-MPS3638A Packaging: Bulk Mounting: Through Hole Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 1V @ 30mA, 300mA Collector Cut-off Current(Max): 35nA Typical Gain (hFE) (Min): 20 @ 300mA, 2V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1079513-MPS3638A Packaging: Bulk Mounting: Through Hole Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 1V @ 30mA, 300mA Collector Cut-off Current(Max): 35nA Typical Gain (hFE) (Min): 20 @ 300mA, 2V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MPS3638A - 1079513-MPS3638A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPS3638A
1079513-MPS3638A
TRANSISTORS - Transistors (BJT) - Single - MPS3638A 1079513-MPS3638A
Manufacturer: ON Semiconductor Win Source Part Number: 1079513-MPS3638A Packaging: Bulk Mounting: Through Hole Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 1V @ 30mA, 300mA Collector Cut-off Current(Max): 35nA Typical Gain (hFE) (Min): 20 @ 300mA, 2V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1079513-MPS3638A
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 1V @ 30mA, 300mA
Collector Cut-off Current(Max): 35nA
Typical Gain (hFE) (Min): 20 @ 300mA, 2V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - MPS3638AOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPS3638AOS-ND
Single Bipolar Transistors MPS3638AOS-ND
Bipolar (BJT) Transistor PNP 25V 500mA 150MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor PNP 25V 500mA 150MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Transistor - 62467638 - Radwell International
Willingboro, NJ, United States
Transistor
62467638
Transistor 62467638
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.5A I(C), 25V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-92. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 0.5A I(C), 25V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-92. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPS3638A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPS3638A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPS3638A
TRANS PNP 25V 0.5A TO92

TRANS PNP 25V 0.5A TO92

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number 1079513-MPS3638A MPS3638AOS-ND 62467638 MPS3638A
Product Name TRANSISTORS - Transistors (BJT) - Single - MPS3638A Single Bipolar Transistors Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA PNP general-purpose transistor - 2PB710ASL,215 - Nexperia B.V.
Specs
Polarity PNP
Package Type SOT23; SOT23
IC(max) -500 milliamps
View Details
8 suppliers
Bipolar Transistors - 1219965 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details