PNP Bipolar Small Signal Transistor, TO-92 (TO-226) 5.33mm Body Height, 2000-FNFLD Product overview: MPS2907ARLRPG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS2907ARLRPG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 059485-MPS2907ARLRPG
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 625mW
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 625mW Through Hole TO-92 (TO-226)
TRANS PNP 60V 0.6A TO92
TRANS PNP 60V 0.6A TO92
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MPS2907ARLRPG | 059485-MPS2907ARLRPG | MPS2907ARLRPG-ND | MPS2907ARLRPG | MPS2907ARLRPG |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MPS2907ARLRPG | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP; PNP | PNP | PNP; PNP | |
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | ||
| VCEO | 60 volts | 60 volts | 60 volts | ||
| VCBO | -60 volts | ||||
| fT | 200 MHz |