NPN Bipolar Digital Transistor (BRT), SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMUN2236LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MMUN2236LT1G can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)
TRANS PREBIAS NPN 50V SOT23-3
TRANS PREBIAS NPN 50V SOT23-3
NPN Bipolar Digital Transistor (BRT)
BRT TRANSISTOR, 50V, 100K/100KOHM, SOT23; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:100kohm RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 100K/100KOHM, SOT23; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:100kohm; Resistor Ratio, R1 / R2:1(Ratio) RoHS Compliant: Yes
TRANS PREBIAS NPN 50V SOT23-3
Bipolar Transistors - Pre-Biased NPN DIGITAL TRANSISTOR (B
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 292-MMUN2236LT1G | 488-MMUN2236LT1GTR-ND | MMUN2236LT1G | 49X8843 | 47X2211 | MMUN2236LT1G | MMUN2236LT1G |
| Product Name | SOT-23 Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Brt Transistor, 50V, 100K/100Kohm, Sot23; Digital Transistor Polarity Onsemi | Brt Transistor, 50V, 100K/100Kohm, Sot23; Collector Emitter Voltage V(Br)Ceo Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | |
| Polarity | NPN | NPN | |||||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 (TO-236) 3 LEAD | TO-3 | TO-3 | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |