onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single MPS4126RLRAG

Description
Win Source Part Number: 1080168-MPS4126RLRAG Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 25 V Current - Collector (Ic) (Max): 200 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 50mA Current - Collector Cutoff (Max): 50nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 2mA, 1V Frequency - Transition: 170MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads) Supplier Device Package: TO-92 (TO-226) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): 2N4126TFR; SS8550DTA; SS8550CTA; KSB564ACYTA; KSB564AYTA; KSA642YTA; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Other Names: MPS4126RLRAGOSDKRINA CTIVE,2156-MPS4126RL RAG-ONTR,MPS4126RLRA GOSTR,MPS4126RLRAGOS DKR-ND,MPS4126RLRAGO SDKR,ONSONSMPS4126RL RAG,MPS4126RLRAG-ND, MPS4126RLRAGOSCT Base Product Number: MPS412 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1080168-MPS4126RLRAG Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 25 V Current - Collector (Ic) (Max): 200 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 50mA Current - Collector Cutoff (Max): 50nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 2mA, 1V Frequency - Transition: 170MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads) Supplier Device Package: TO-92 (TO-226) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): 2N4126TFR; SS8550DTA; SS8550CTA; KSB564ACYTA; KSB564AYTA; KSA642YTA; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Other Names: MPS4126RLRAGOSDKRINA CTIVE,2156-MPS4126RL RAG-ONTR,MPS4126RLRA GOSTR,MPS4126RLRAGOS DKR-ND,MPS4126RLRAGO SDKR,ONSONSMPS4126RL RAG,MPS4126RLRAG-ND, MPS4126RLRAGOSCT Base Product Number: MPS412 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1080168-MPS4126RLRAG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1080168-MPS4126RLRAG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1080168-MPS4126RLRAG
Win Source Part Number: 1080168-MPS4126RLRAG Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 25 V Current - Collector (Ic) (Max): 200 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 50mA Current - Collector Cutoff (Max): 50nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 2mA, 1V Frequency - Transition: 170MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads) Supplier Device Package: TO-92 (TO-226) Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): 2N4126TFR; SS8550DTA; SS8550CTA; KSB564ACYTA; KSB564AYTA; KSA642YTA; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Other Names: MPS4126RLRAGOSDKRINA CTIVE,2156-MPS4126RL RAG-ONTR,MPS4126RLRA GOSTR,MPS4126RLRAGOS DKR-ND,MPS4126RLRAGO SDKR,ONSONSMPS4126RL RAG,MPS4126RLRAG-ND, MPS4126RLRAGOSCT Base Product Number: MPS412 Product Status: Obsolete

Win Source Part Number: 1080168-MPS4126RLRAG
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,000
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 25 V
Current - Collector (Ic) (Max): 200 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 50mA
Current - Collector Cutoff (Max): 50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 2mA, 1V
Frequency - Transition: 170MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package: TO-92 (TO-226)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): 2N4126TFR; SS8550DTA; SS8550CTA; KSB564ACYTA; KSB564AYTA; KSA642YTA;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: MPS4126RLRAGOSDKRINACTIVE,2156-MPS4126RLRAG-ONTR,MPS4126RLRAGOSTR,MPS4126RLRAGOSDKR-ND,MPS4126RLRAGOSDKR,ONSONSMPS4126RLRAG,MPS4126RLRAG-ND,MPS4126RLRAGOSCT
Base Product Number: MPS412
Product Status: Obsolete

Buy Now Datasheet
Single Bipolar Transistors - MPS4126RLRAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPS4126RLRAGOSTR-ND
Single Bipolar Transistors MPS4126RLRAGOSTR-ND
Bipolar (BJT) Transistor PNP 25V 200mA 170MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor PNP 25V 200mA 170MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-MPS4126RLRAG
Bipolar Transistor 276-MPS4126RLRAG
Small Signal General Purpose PNP, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: MPS4126RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS4126RLRAG can be used for catalog matching and distributor lookup.

Small Signal General Purpose PNP, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: MPS4126RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS4126RLRAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPS4126RLRAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPS4126RLRAG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPS4126RLRAG
TRANS PNP 25V 0.2A TO92

TRANS PNP 25V 0.2A TO92

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1080168-MPS4126RLRAG MPS4126RLRAGOSTR-ND 276-MPS4126RLRAG MPS4126RLRAG
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type TO-92; SOT3 TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads
IC(max) 200 milliamps 200 milliamps 200 milliamps
Power Gain 120 dB
Operating Frequency 170 MHz
Unlock Full Specs
to access all available technical data