Bipolar (BJT) Transistor PNP 300V 100mA 50MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor PNP 300V 100mA 50MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor PNP 300V 100mA 50MHz 200mW Surface Mount SOT-323
TRANS PNP 300V 0.1A SOT323
Bipolar Transistors - BJT 100mA 300V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MMSTA92-TPCT-ND | MMSTA92-TP | MMSTA92-TP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP |