Manufacturer: ON Semiconductor
Win Source Part Number: 1079543-MPSA28
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 10000 @ 100mA, 5V
Maximum Power Dissipation: 625mW
Alternative Parts (Cross-Reference): MPSA28RLRP; MPSA28_D75Z; MPSA28;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor NPN - Darlington 80V 500mA 200MHz 625mW Through Hole TO-92 (TO-226)
TRANS NPN DARL 80V 0.5A TO92
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1079543-MPSA28 | MPSA28OS-ND | MPSA28 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MPSA28 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN - Darlington | NPN |