Bipolar (BJT) Transistor NPN 80V 500mA 150MHz 625mW Through Hole TO-92 (TO-226)
NPN BJT 80V 500mA 150MHz TO-92 Transistor Product overview: MPS8099RLRPG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500mA, 150MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 500mA, 150MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS8099RLRPG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1080173-MPS8099RLRPG
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Box (TB)
Standard Package: 2,000
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 400mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V
Frequency - Transition: 150MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package: TO-92 (TO-226)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): KSP8099TF; KSP8098TA; MPS8098; MPS8098RLRA; MPSW06;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Base Product Number: MPS809
Product Status: Obsolete
TRANS NPN 80V 0.5A TO92
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MPS8099RLRPG-ND | 276-MPS8099RLRPG | 1080173-MPS8099RLRPG | MPS8099RLRPG |
| Product Name | Single Bipolar Transistors | 80V 500mA 150MHz Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-92; SOT3 | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |
| VCEO | 80 volts | 80 volts | ||
| VCBO | 80 volts |