PNP Digital BJT Transistor, 50V, 100mA, SOT-23 Product overview: MMUN2114LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, SOT-23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-MMUN2114LT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 024085-MMUN2114LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 5mA, 10V
Maximum Power Dissipation: 246mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 246mW Surface Mount SOT-23-3 (TO-236)
TRANS PREBIAS PNP 50V SOT23-3
TRANS PREBIAS PNP 50V SOT23-3
BRT TRANSISTOR, -50V, 47K/10KOHM, SOT-23; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm; MSL:- RoHS Compliant: Yes
BRT, -50V, 47K/10KOHM, SOT-23, FULL REEL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm; MSL:- RoHS Compliant: Yes
Bipolar Pre-Biased / Digital Transistor, BRT, -50 V, -100 mA, 10 kohm, 47 kohm, 4.7, SOT-23 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 292-MMUN2114LT1G | 024085-MMUN2114LT1G | MMUN2114LT1GOSDKR-ND | MMUN2114LT1G | MMUN2114LT1G | 10N9517 | 26K4608 | 90W4496 |
| Product Name | 50V 100mA SOT-23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MMUN2114LT1G | Single, Pre-Biased Bipolar Transistors | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Brt Transistor, -50V, 47K/10Kohm, Sot-23; Digital Transistor Polarity Onsemi | Brt, -50V, 47K/10Kohm, Sot-23, Full Reel; Digital Transistor Polarity Onsemi | Bipolar Pre-Biased / Digital Transistor, Brt, -50 V, -100 Ma, 10 Kohm, 47 Kohm, 4.7, Sot-23 Rohs Compliant Onsemi |
| Polarity | PNP | PNP; PNP - Pre-Biased | PNP | PNP - Pre-Biased; PNP | ||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||||
| VCEO | -50 volts | 50 volts | 50 volts | |||||
| PD | 246 milliwatts | |||||||
| TJ | -55 C (-67 F) |