NPN silicon bipolar transistor in a TO-92 package, rated for a collector-emitter voltage of 40 V, continuous collector current of 600 mA, and power dissipation of 625 mW, with an operating junction temperature range of -55°C to +150°C. The device features a 300 MHz transition frequency, DC current gain from 35 to 300 depending on operating conditions, and collector-emitter saturation voltage up to 1 V at 500 mA collector current. It meets UL 94 V-0 flammability rating, is RoHS compliant with "P" suffix, and has moisture sensitivity level 1. The part is supplied in bulk packaging as indicated by the "-BP" suffix.
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 600mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-MPS2222A-BP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |