The MPSA05 is a silicon NPN transistor for low power output and medium power driver applications, housed in a TO-92 case. It has a collector-base voltage rating of 60 V, a collector-emitter voltage rating of 60 V, and a continuous collector current of 500 mA. Power dissipation is rated at 625 mW at 25°C ambient temperature, with a thermal resistance of 200 °C/W. The device has a minimum current gain (hFE) of 100 at 10 mA collector current and a saturation voltage (VCE(sat)) of 0.25 V at 100 mA collector current. The transition frequency (fT) is 100 MHz at 10 mA. The part is RoHS compliant, as indicated by the PBFREE suffix for lead-free plating.
60V 500MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPSA05APMPBFREETB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |