Bipolar (BJT) Transistor PNP 40V 2A 75MHz 625mW Through Hole TO-92 (TO-226)
PNP BJT Transistor, 40V VCEO, 1A IC, 75MHz, TO-92 Product overview: MPS750G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A, 75MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1A, 75MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS750G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 928000-MPS750G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 40 V 2 A 75MHz 625 mW Through Hole TO-92 (TO-226)
Package: Bulk
Package: TO-226-3, TO-92-3 Long Body
Mounting: Through Hole
Part Status: Obsolete
Family Name: MPS750
Categories: Discrete Semiconductor Products
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
TRANS PNP 40V 2A TO92
TRANS PNP 40V 2A TO92
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MPS750GOS-ND | 276-MPS750G | 928000-MPS750G | MPS750G | MPS750G |
| Product Name | Single Bipolar Transistors | 40V 1A 75MHz Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MPS750G | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP; PNP | |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; SOT3; TO-92 (TO-226) | TO-92; TO-226-3, TO-92-3 Long Body | ||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||
| VCEO | 40 volts | 40 volts | 40 volts | ||
| VCBO | 60 volts |