The MPS6534 is a PNP silicon transistor designed for general purpose amplifier applications, housed in a TO-92 case. It has a collector-base and collector-emitter voltage rating of 40 V, a continuous collector current of 600 mA, and a power dissipation of 625 mW. The operating and storage junction temperature range is -65 to +150 °C. The device exhibits a current gain (hFE) of 90 to 270 at VCE=1.0 V and IC=100 mA, with a saturation collector-emitter voltage of up to 0.3 V at IC=100 mA and IB=10 mA. The transition frequency is 250 MHz. The part number suffix TIN/LEAD indicates a tin/lead plating option, as permitted by the manufacturer for this series.
40V 600MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS6534APMTIN/LEADTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |