Bipolar (BJT) Transistor NPN 40V 100mA 125MHz 625mW Through Hole TO-92 (TO-226)
Manufacturer: onsemi
Win Source Part Number: 1325072-MPSA20G
Category: Discrete Semiconductor Products>Transistors
Packaging: Bulk
Standard Package: 5,000
Mounting: Through Hole
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 250mV @ 1mA, 10mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 5mA, 10V
Frequency - Transition: 125MHz
Supplier Device Package: TO-92 (TO-226)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-226-3, TO-92-3 Long Body
ECCN: EAR99
Fake Threat In the Open Market: 68
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: MPSA20GOS
Base Product Number: MPSA20
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
SS T092 GP XSTR NPN 40V -LEAD FREE
TRANS NPN 40V 0.1A TO92
| DigiKey | Win Source Electronics | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MPSA20GOS-ND | 1325072-MPSA20G | 70100041 | MPSA20G |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | SS T092 GP XSTR NPN 40V -LEAD FREE | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; SOT3; TO-226-3, TO-92-3 Long Body | TO-92 | |
| Packing Method | Bulk; Bulk | Bulk; Bulk | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |
| Power Gain | 40 dB |