Micro Commercial Components Corp. Single Bipolar Transistors MPSA05-AP

Description
Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 625mW Through Hole TO-92
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 625mW Through Hole TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPSA05-APMSTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPSA05-APMSTB-ND
Single Bipolar Transistors MPSA05-APMSTB-ND
Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 625mW Through Hole TO-92

Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 625mW Through Hole TO-92

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MPSA05-AP - 110657-MPSA05-AP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPSA05-AP
110657-MPSA05-AP
TRANSISTORS - Transistors (BJT) - Single - MPSA05-AP 110657-MPSA05-AP
Manufacturer: Micro Commercial Co Win Source Part Number: 110657-MPSA05-AP Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 110657-MPSA05-AP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSA05-AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSA05-AP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSA05-AP
TRANS NPN 60V 0.5A TO92

TRANS NPN 60V 0.5A TO92

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MPSA05-AP
Bipolar Transistors - BJT MPSA05-AP
Bipolar Transistors - BJT 500mA 60V

Bipolar Transistors - BJT 500mA 60V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MPSA05-APMSTB-ND 110657-MPSA05-AP MPSA05-AP MPSA05-AP
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MPSA05-AP Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697600 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45 V, 100 mA NPN general-purpose transistors - BC847BMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
6 suppliers
Single Bipolar Transistors - BC848BWH6327XTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
3 suppliers