A PNP silicon dual transistor in a TO-78 package, designed for general-purpose amplification and switching applications. It has a collector-emitter voltage rating of 60 Vdc, a collector current rating of 50 mAdc, and a total power dissipation of 350 mW at +25°C for both sections. Operating and storage junction temperatures range from -65°C to +200°C. The device meets MIL-PRF-19500/336 qualification standards.
TRANS 2PNP DUAL 60V 50MA U
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-MNS2N3810U-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | PNP |