The MPS455 is an NPN silicon transistor in a TO-92 package for general-purpose amplification and switching, with a maximum collector-emitter voltage of 140 V, continuous collector current of 1.0 A, and power dissipation of 1.0 W. It has a thermal resistance of 125 °C/W and operates from -65 °C to +150 °C. The device meets RoHS standards for lead-free plating when ordered with the PBFREE suffix.
140V 1A 1W TH TRANSISTOR-SMALL S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MPS455APMPBFREETB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |